EN
  • EN
  • DE
  • IT

DG601AZ-883

Part No DG601AZ-883
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Obs Replaced With 90891012A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055473-DG601AZ-883
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG601AZ-883 CAD Model

Description

The DG601AZ-883 is a high-reliability, single-pole, double-throw (SPDT) analog switch manufactured by Vishay. This switch is designed to operate in demanding environments, particularly in military and aerospace applications. The /883 designation indicates compliance with MIL-STD-883, ensuring high quality and reliability through rigorous testing and screening processes.

Applications

  • Military and aerospace systems
  • High-reliability instrumentation
  • Analog signal routing
  • Data acquisition systems
  • Avionics control systems

Features

  • Single-pole, double-throw (SPDT) configuration
  • Low on-resistance
  • Fast switching speeds
  • TTL compatible control inputs
  • Wide operating voltage range
  • MIL-STD-883 compliant
  • Low leakage current

Benefits

  • Reliable switching of analog signals
  • Minimal signal distortion due to low on-resistance
  • Precise timing control with fast switching speeds
  • Easy integration with TTL logic circuits
  • Versatile use with a wide range of signal levels
  • Guaranteed performance in harsh environments
  • Reduced signal loss due to low leakage current

Additional Details

The DG601AZ-883 offers a SPDT configuration, allowing it to route a single input signal to one of two possible output paths. The low on-resistance minimizes signal attenuation and distortion, ensuring high signal fidelity. The fast switching speeds enable precise timing control in high-speed applications. The TTL compatible control inputs simplify interfacing with standard logic circuits. The wide operating voltage range allows the switch to be used with a variety of signal levels. The /883 compliance guarantees that the device has undergone rigorous testing and screening to meet the demanding requirements of MIL-STD-883. This includes burn-in, temperature cycling, and other environmental tests, ensuring long-term reliability and performance. The low leakage current minimizes signal loss when the switch is in the off state. The DG601AZ-883 is often used in applications where signal integrity and reliability are paramount, making it a preferred choice for critical systems in military and aerospace environments. It typically comes in a hermetically sealed package for enhanced protection.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
TDK Corporation
Lowest to $0.0653
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Texas Instruments
Need more? Email Us
Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,389.1931
NXP / Nexperia
Need more? Email Us
TDK Corporation
Lowest to $6.1935

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess