EN
  • EN
  • DE

CDC341NS

Part No CDC341NS
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description 1-to-8 clock driver with tight AC specification 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Outputs 8
RoHS Non-Compliant
Win Source Part Number 1051676-CDC341NS
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDC341NS CAD Model

Description

The Texas Instruments CDC341NS is a high-performance, precision clock buffer designed to meet the stringent requirements of today's fast-paced and high-frequency digital systems. This device is part of TI's extensive clock distribution product line, which is known for its reliability and engineering excellence.

Key Features

  • Low Skew: The CDC341NS boasts an extremely low-output skew, which ensures synchronous clock distribution, reducing timing errors in digital circuits.
  • Multiple Outputs: The device comes with multiple buffered outputs, providing the flexibility to distribute the clock signal to various parts of a system without the need for additional components.
  • High Frequency: It is capable of handling high-frequency clock signals, making it suitable for high-speed applications that require fast and accurate timing.
  • Compatibility: The CDC341NS is compatible with various types of clock signals and can interface with a wide range of digital logic levels, offering versatility in different design architectures.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power consumption, which is critical for battery-operated and power-sensitive applications.
  • Robust Packaging: Available in a robust and compact package, the CDC341NS is designed to fit into tight spaces on a PCB while providing high durability and protection against environmental factors.

Applications

The CDC341NS is suitable for a variety of applications, including but not limited to:

  • High-speed digital data transmission
  • Networking equipment such as routers and switches
  • Server and computing infrastructure
  • Data storage systems
  • Telecommunications equipment
  • Consumer electronics

With its combination of performance, versatility, and reliability, the Texas Instruments CDC341NS clock buffer is an excellent choice for designers looking to optimize the clock distribution in their digital systems. It ensures that critical timing signals are delivered with precision, enhancing the overall performance and stability of electronic devices.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess