Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1171083-EGL41G-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EGL41G-E3 CAD Model

Description

The EGL41G-E3 is a surface-mount rectifier diode manufactured by Vishay. It's part of their General Purpose Rectifiers family, designed for various applications requiring efficient rectification of AC signals to DC. This diode is known for its high surge current capability and low forward voltage drop.

Applications

  • General Purpose Rectification: Used in power supplies and AC-DC adapters to convert AC voltage to DC voltage.
  • Freewheeling Diode: Employed in inductive circuits to protect against voltage spikes when the inductor is switched off.
  • Polarity Protection: Used to prevent reverse polarity connections in electronic circuits.
  • Reverse Current Protection: Provides protection against reverse currents in various applications.
  • LED Lighting: Used in LED lighting circuits for rectification purposes.

Features

  • Glass Passivated Chip Junction: Provides excellent reliability and stability.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • Surface Mount Package: Allows for efficient assembly on PCBs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Improved System Efficiency: Low forward voltage drop minimizes power loss, improving system efficiency.
  • Enhanced Reliability: Glass passivated chip junction enhances reliability and stability.
  • Protection Against Voltage Spikes: High surge current capability protects the diode against voltage spikes.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces board space requirements.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details

The EGL41G-E3 has a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 1A. It has a typical forward voltage drop of around 1.1V. It is typically packaged in a molded plastic case with a surface mount configuration. This diode is suitable for a wide range of general-purpose rectification applications where reliability and efficiency are important.

You May Also Be Interested in

Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Chino-Excel
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.3389
ECAD model for CEC8218
Fairchild/ON Semiconductor
2.7A, 1.2V Low Dropout Linear Regulator for VRM8.5
Need more? Email Us
ECAD model for FAN1589
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention