EN
  • EN
  • DE

IHLP5050EZER7R8MA1

Part No IHLP5050EZER7R8MA1
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825736-IHLP5050EZER7R8MA1
Ultra Librarian 3D Model Ultra Librarian IHLP5050EZER7R8MA1 CAD Model

Description

The IHLP5050EZER7R8MA1 is a high-current inductor from Vishay. As part of the IHLP series, it is designed for use in DC-to-DC converters, voltage regulators, and filtering applications. It offers a low profile, high efficiency, and excellent saturation characteristics. Its robust design makes it suitable for use in various electronic devices, including those operating in demanding environments.

Applications:

  • DC-to-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters.
  • Voltage Regulators: Ideal for point-of-load (POL) regulators in electronic systems.
  • Power Supplies: Employed in power supplies for computers, servers, and industrial equipment.
  • Filtering Applications: Utilized for filtering noise in power lines and signal conditioning circuits.
  • Automotive Electronics: Suited for automotive applications requiring reliable and high-performance components.

Features:

  • Low Profile: Compact design allows for use in space-constrained applications.
  • High Current Capacity: Capable of handling high currents without significant performance degradation.
  • Low DCR (DC Resistance): Minimizes power losses, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Temperature Operation: Operates reliably in high-temperature environments.
  • Excellent Saturation Characteristics: Maintains inductance value even at high currents.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, increasing overall efficiency.
  • Reduced EMI: Shielded construction helps reduce electromagnetic interference.
  • High Reliability: Robust design ensures reliable performance in harsh conditions.
  • Compact Size: Low-profile design allows for use in space-constrained environments.
  • Stable Performance: Excellent saturation characteristics provide stable performance under varying current conditions.

The IHLP5050EZER7R8MA1 has an inductance value of 7.8 µH (microhenries). It features a high saturation current and low DC resistance. The shielded construction minimizes EMI. This component is designed for surface mounting and meets RoHS compliance standards. The core material typically consists of a composite that combines high permeability with low core losses, maximizing performance and efficiency. The operating temperature range generally spans from -55°C to +155°C. This inductor is an excellent choice for demanding power applications requiring high performance and compact size.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess