The VI-263-11 is a DC-DC converter module manufactured by Vicor Corporation. These modules are designed for high-efficiency power conversion in a compact size. Vicor is known for its high-density power solutions and advanced power architectures.
Applications
- Distributed power systems
- Telecom infrastructure
- Industrial automation
- Aerospace and defense
- Medical equipment
Features
- High efficiency
- High power density
- Wide input voltage range
- Isolated output
- Remote sense capability
Benefits
- Reduced power consumption and heat generation due to high efficiency.
- Smaller system size with high power density.
- Versatile operation with a wide input voltage range.
- Galvanic isolation for enhanced safety and noise immunity.
- Improved output voltage regulation with remote sense capability.
Technical Specifications
The VI-263-11 accepts a DC input voltage, the range depending on the specific module configuration, typically 24V, 48V, or 300V. It provides a regulated DC output voltage, generally 5V, 12V, 24V, or 48V. The output power rating varies depending on the module. It features an isolated output. The operating temperature range is typically -20°C to +100°C. Refer to the datasheet for complete specifications, including input voltage range, output voltage, output current, isolation voltage, and other detailed parameters.