EN
  • EN
  • DE
  • IT

IL300-DEFG-X007T

Part No IL300-DEFG-X007T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A SMD T/R / OPTOISO 5.3KV PHVOLT 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Rise and Fall Time 1μs, 1μs
Input Type DC
Output Type Photovoltaic, Linearized
Maximum Output Voltage 500mV
Channel Output Current 70μA (Typ)
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 205139-IL300-DEFG-X007T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name IL300
Introduction Date September 12, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian IL300-DEFG-X007T CAD Model

Description

The Vishay IL300-DEFG-X007T series isolators are designed for use in a wide range of applications.

  • Output Type: Photovoltaic, Linearized
  • Forward Voltage: 1.25V
  • Number of Channels: Yes
  • Isolation Voltage: 5300Vrms
  • Temperature Range: -55°C to 100°C
  • Package: 8-SMD
  • Rise Time: 1μs
  • Fall Time: 1μs
  • Maximum Output Voltage: 500mV
  • Channel Output Current: 70μA (Typ)

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD T/R / OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3506
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1888
Broadcom Limited
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8DIP
Lowest to $2.4344
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIPGW
Lowest to $0.6710
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.4927
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $4.9263

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9850 $54.8350
25+ $4.0903 $102.2575
38+ $3.9625 $150.5750
53+ $3.8346 $203.2338
68+ $3.7068 $252.0624
91+ $3.3234 $302.4294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess