EN
  • EN
  • DE

IRFR430ATR

Part No IRFR430ATR
Manufacturer Vishay
Description Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1187940-IRFR430ATR
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR430ATR CAD Model

Description

The IRFR430ATR is an N-channel power MOSFET manufactured by Vishay. It is designed for high-speed switching applications, commonly found in power supplies, motor control, and lighting systems. This MOSFET features low on-resistance and is optimized for efficient power conversion.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Uninterruptible Power Supplies (UPS)

Features

  • N-Channel MOSFET
  • Fast Switching Speed
  • Low On-Resistance (RDS(on))
  • High Voltage Capability (200V Drain-Source Voltage)
  • Logic Level Gate Drive

Benefits

  • Increased efficiency due to the low on-resistance, minimizing power losses and reducing heat generation.
  • Simplified drive requirements due to the logic level gate drive, enabling direct interfacing with logic circuits.
  • Improved performance in high-frequency applications due to the fast switching speed, reducing switching losses.
  • Reduced system size and cost due to efficient power conversion, allowing for smaller heat sinks and components.
  • Enhanced reliability in demanding environments due to robust design and voltage handling capabilities.

Additional Details

The IRFR430ATR has a drain-source voltage (Vds) rating of 200V and a continuous drain current (Id) rating of 3.8A at 25°C. The on-resistance (RDS(on)) is typically 0.4 Ohms at Vgs = 10V. It is packaged in an IPAK (TO-251) package, optimized for efficient thermal management. The gate threshold voltage is typically between 1V and 2.5V. The power dissipation is rated at 38W. The logic level gate drive simplifies integration with microcontrollers and other logic-based control systems.

The IRFR430ATR is designed for applications that require high-speed switching and efficient power conversion. Its low on-resistance and fast switching speed contribute to improved system efficiency and performance. The logic level gate drive allows for easy implementation in various electronic systems. This device is RoHS compliant.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 229,700 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess