EN
  • EN
  • DE

IRL630S

Part No IRL630S
Manufacturer Vishay
Catalog FETs - Single
Description Power MOSFET(Vdss=200V, Rds(on)=0.40ohm, Id=9.0A) | MOSFET N-CH 200V 9A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Limited
Manufacturer Homepage www.irf.com
Win Source Part Number 1188521-IRL630S
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 50
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Mounting Style SMD
Temperature Range - Operating -55°C ~ 150°C
Power Dissipation (Maximum) 3.1W, 74W
Input Capacitance (Ciss) (Maximum) at Vds 1100pF at 25V
Gate Source Voltage (Maximum) ±10V
Gate Charge (Qg) (Maximum) at Vgs 40nC at 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 250μA
Rds On (Maximum) at Id, Vgs 400mOhm at 5.4A, 5V
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Id - Continuous Drain Current 9A
Vds - Drain-Source Breakdown Voltage 200V
Technology MOSFET
Transistor Polarity N-Channel
Status Obsolete
Packaging Tube
Manufacturer Vishay Siliconix
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian IRL630S CAD Model

Description

The Vishay Siliconix IRL630S is an N-Channel MOSFET transistor with a Vds - Drain-Source Breakdown Voltage of 200V and an Id - Continuous Drain Current of 9A.

  • Vds - Drain-Source Breakdown Voltage: 200V
  • Id - Continuous Drain Current: 9A
  • Mounting Technology: SMD
  • Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 2V @ 250μA
  • Input Capacitance (Ciss) (Maximum) @ Vds: 1100pF @ 25V
  • Component Status: Obsolete
  • Popularity: Medium
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1426
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7243 $60.3505
85+ $1.4149 $120.2665
130+ $1.3707 $178.1910
175+ $1.3264 $232.1200
230+ $1.2823 $294.9290
305+ $1.1496 $350.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess