The IS80C32-20 is a high-performance CMOS single-chip 8-bit microcontroller manufactured by Vishay. It is based on the industry-standard 8051 architecture and features enhanced performance and low-power operation. This microcontroller is suitable for a wide range of embedded applications requiring efficient processing and low energy consumption.
Applications
- Industrial control systems
- Embedded systems
- Consumer electronics
- Automotive electronics
- Instrumentation and control
Features
- 8051 Instruction Set Compatible
- 20 MHz Clock Frequency
- 256 Bytes of On-Chip RAM
- Two 16-bit Timer/Counters
- Full Duplex UART
- Six Interrupt Sources
- Programmable Clock Out
- Low Power Modes (Idle and Power-Down)
Benefits
- High performance enables efficient processing of tasks.
- Low power consumption extends battery life in portable applications.
- Familiar 8051 architecture facilitates easy development and code reuse.
- Integrated peripherals reduce the need for external components.
- Versatile functionality supports a broad range of applications.
Additional Details
The IS80C32-20 microcontroller is designed to be fully compatible with the 8051 instruction set, ensuring easy migration from existing 8051-based designs. It operates at a clock frequency of 20 MHz, providing enhanced processing capabilities compared to standard 8051 microcontrollers. The on-chip 256 bytes of RAM provide ample storage for variables and data. The two 16-bit timer/counters can be used for timing, counting, and pulse generation. The full-duplex UART enables serial communication with other devices. With six interrupt sources, the microcontroller can respond quickly to external events. The programmable clock out feature allows for synchronization with other system components. Low power modes, including idle and power-down, minimize energy consumption when the microcontroller is not actively processing data. The IS80C32-20 is suitable for applications such as industrial automation, consumer electronics, and automotive control systems, providing a cost-effective and reliable solution for embedded control tasks.