EN
  • EN
  • DE

M55342K04B93D1RUL

Part No M55342K04B93D1RUL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm 1505 93.1 Ohm 0.15W 0.01 100PPM 0.01% SMD Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1218787-M55342K04B93D1RUL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M55342K04B93D1RUL CAD Model

Description

The M55342K04B93D1RUL is a thick film chip resistor manufactured by Vishay. These resistors are designed for surface mount technology (SMT) applications and are known for their high reliability and stability. Thick film resistors are created by depositing a thick film of resistive material onto a ceramic substrate. They are commonly used in a wide range of electronic circuits for current limiting, voltage division, and pull-up/pull-down applications.

Applications

  • Industrial Equipment: Current limiting and voltage division in control systems and instrumentation.
  • Medical Devices: Precision resistance in patient monitoring and diagnostic equipment.
  • Aerospace and Defense: High-reliability resistance in avionics and military communication systems.
  • Telecommunications: Termination resistors and impedance matching in networking equipment.
  • Consumer Electronics: General-purpose resistance in smartphones, tablets, and TVs.

Features

  • Thick Film Technology: Provides high reliability and stability.
  • Surface Mount Technology (SMT): Enables automated assembly and miniaturization.
  • High Precision: Offers accurate resistance values with low tolerance.
  • Small Size: Allows for high-density circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values to suit various applications.

Benefits

  • Improved Circuit Performance: Precise resistance values ensure accurate circuit operation.
  • Reduced Manufacturing Costs: SMT assembly enables automated production and reduces labor costs.
  • Increased Reliability: Robust construction ensures long-term performance in harsh environments.
  • Miniaturized Designs: Small size allows for compact and lightweight electronic devices.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The M55342K04B93D1RUL has a resistance value of 93.1 Ohms. The 'K' indicates a tolerance of 1%. The '04' indicates the size of the resistor, often referred to as a 0402 package. The power rating is typically 0.125W or 1/8W. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically -55°C to +155°C. The termination material is typically nickel-barrier with tin plating for solderability. Always refer to the Vishay datasheet for detailed specifications, including derating curves, voltage ratings, and environmental compliance information.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess