EN
  • EN
  • DE

M55342K06B6E49R

Part No M55342K06B6E49R
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0840
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 732327-M55342K06B6E49R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M55342K06B6E49R CAD Model

Description

The M55342K06B6E49R is a thick film chip resistor manufactured by Vishay. It is a high-precision, surface-mount resistor designed for applications requiring tight tolerances and stable performance over a wide range of operating conditions. This resistor is commonly used in precision circuits, instrumentation, and other applications where accuracy and reliability are critical.

Applications:

  • Precision Voltage Dividers: Used in voltage divider circuits where accurate voltage ratios are required.
  • Current Sensing: Employed as current sensing resistors in power supplies and motor control circuits.
  • Feedback Resistors: Utilized in feedback loops of operational amplifiers and other analog circuits.
  • Instrumentation: Used in test and measurement equipment for accurate signal conditioning.
  • Medical Equipment: Employed in medical devices where precision and reliability are crucial.

Features:

  • Thick Film Technology: Provides excellent stability and reliability.
  • Surface Mount Package: Facilitates easy assembly and reduces board space.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • Low Temperature Coefficient: Minimizes resistance drift over temperature variations.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Accurate Resistance Values: High precision ensures accurate circuit performance.
  • Stable Performance: Thick film technology provides stable resistance values over time and temperature.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable Operation: Robust design ensures reliable operation in harsh environments.

Additional Details:

The M55342K06B6E49R is available in various resistance values and power ratings. It is designed for reflow soldering and meets industry standards for environmental compliance. Refer to the datasheet for detailed specifications, derating curves, and application notes. The resistance value is 64.9 Ohms and the tolerance is 0.1%.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9053 $58.8445
160+ $0.7429 $118.8640
245+ $0.7197 $176.3265
335+ $0.6965 $233.3275
430+ $0.6733 $289.5190
575+ $0.6036 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess