EN
  • EN
  • DE

M55342K11B22D1PST

Part No M55342K11B22D1PST
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm 0402 22.1 Ohm 0.05W 0.01 100PPM 0.1% SMD Esd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186685-M55342K11B22D1PST
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M55342K11B22D1PST CAD Model

Description

The M55342K11B22D1PST is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and low temperature coefficient of resistance (TCR). It is commonly used in precision circuits, instrumentation, and high-reliability applications.

Applications

  • Precision instrumentation
  • Medical equipment
  • Aerospace and military applications
  • High-accuracy voltage dividers
  • Current sensing circuits
  • Calibration equipment
  • Test and measurement instruments

Features

  • Thin film technology
  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Surface mount technology (SMT)
  • RoHS compliant
  • High power rating

Benefits

  • Provides accurate and stable resistance values
  • Minimizes resistance drift over temperature
  • Facilitates precise circuit design
  • Reduces system errors
  • Simplifies assembly with SMT
  • Complies with environmental regulations
  • Handles higher power levels

Additional Details

The M55342K11B22D1PST is constructed using thin film technology, which provides excellent stability and precision. Its tight tolerance ensures accurate resistance values, while its low TCR minimizes resistance drift over temperature. The surface mount design simplifies the assembly process and reduces manufacturing costs. The resistor is RoHS compliant, ensuring that it meets environmental standards. The specific resistance value, tolerance, TCR, and power rating can be found in the Vishay datasheet for this part number. The high stability and precision of this resistor make it ideal for use in demanding applications where accuracy and reliability are critical.

You May Also Be Interested in

Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess