EN
  • EN
  • DE

M8340106M4022FGDSL

Part No M8340106M4022FGDSL
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 40.2K Ohm 1% 1W ±300ppm/°C ISOL Molded 10-Pin SIP Pin Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 125 °C
Military Standard MIL-PRF-83401
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 10
Number of Resistors 5
Number of Terminals 10
Power Rating 1 W
Radiation Hardening No
Resistance 40.2 kΩ
RoHS Compliant
Temperature Coefficient 300 ppm/°C
Win Source Part Number 1039846-M8340106M4022FGDSL
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M8340106M4022FGDSL CAD Model

Description

This electronic component is a resistor network that is part of the MIL-PRF-83401 series from Vishay.

  • Win Source Part Number: 1039846-M8340106M4022FGDSL
  • Category: Resistor networks and arrays
  • Temperature Coefficient: 300 ppm/°C
  • Resistance: 40.2 kΩ
  • Power Rating: 1 W
  • Resistors: 5
  • Pins: 10

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055
Yageo
RES ARRAY 8 RES 22 OHM 1606
Lowest to $0.0314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess