EN
  • EN
  • DE

MAL210213222E3

Part No MAL210213222E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 250V SCREW / Cap Aluminum Lytic 2200uF 250V 20% (50 X 80mm) Screw Terminal 0.06 Ohm 8000mA 10000h 85°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series 102 PHR-ST
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating 250V
ESR (Equivalent Series Resistance) 60 mOhm
Lifetime @ Temp. 10000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Applications General
Ripple Current - High Frequency 12A @ 10kHz
Impedance 39 mOhm
Lead Spacing 0.874" (22.20mm)
Dimension 1.969" Dia (50.00mm)
Height - Seated (Maximum) 3.150" (80.00mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 768402-MAL210213222E3
Popularity Medium
Supply and Demand Status Balance
Family Name 102 PHR-ST
Introduction Date July 02, 2008
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAL210213222E3 CAD Model

Description

The Vishay BC Components capacitor is a high-quality component designed for general applications.

  • Capacitance: 2200μF
  • Voltage Rating: 250V
  • Tolerance: ±20%
  • Mounting: Chassis
  • Package: Radial, Can-Screw Terminal
  • Impedance: 39 mOhm
  • ESR: 60 mOhm
  • Ripple Current: 12A @ 10kHz
  • Lifetime @ Temperature: 10000 hours @ 85°C
  • Polarized: Yes
  • Dimension: 1.969" Dia (50.00mm) x 3.150" (80.00mm)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4793 $108.9586
3+ $44.7010 $134.1030
5+ $43.3041 $216.5205
6+ $41.9073 $251.4438
8+ $40.5102 $324.0816
10+ $36.3196 $363.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
In Stock: 90 pieces Factory Stock: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess