EN
  • EN
  • DE
  • IT

MAL215097802E3

Part No MAL215097802E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 68UF 20% 63V SMD / 68 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 150 CRZ
Package Tape & Reel
Product Status Active
Capacitance 68 µF
Tolerance ±20%
Voltage - Rated 63 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 234 mA @ 100 Hz
Impedance 380 mOhms
Lead Spacing -
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Surface Mount Land Size 0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1360320-MAL215097802E3
Ultra Librarian 3D Model Ultra Librarian MAL215097802E3 CAD Model

Description

The MAL215097802E3 is an aluminum electrolytic capacitor designed for surface mount applications.

  • Series: 150 CRZ
  • Manufacturer: Vishay Beyschlag/Draloric/BC Components
  • Capacitance: 68µF
  • Voltage Rating: 63V
  • Tolerance: ±20%
  • Ripple Current (Low Frequency): 234mA @ 100 Hz
  • Package: Radial, can - SMD
  • Size: 0.394" Dia (10.00mm)
  • Height: 0.512" (13.00mm)
  • Lifetime: 3000 hours @ 105°C
  • Application: Automotive
  • AEC-Q200: Yes
  • HTSUS: 8532.22.0020
  • Polarization: Polarized
  • Impedance: 380 mOhms

You May Also Be Interested in

Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5934
Panasonic
CAP ALUM 100UF 20% 35V SMD
Lowest to $0.2248
Wurth Electronics Inc
CAP ALUM 470UF 20% 400V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
Panasonic
CAP ALUM 470UF 20% 63V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 10UF 20% 50V SMD
Lowest to $0.2233
Rubycon
CAP ALUM 390UF 20% 200V RADIAL / 390 μF 200 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Lowest to $4.0578
Panasonic
CAP ALUM 220UF 20% 63V SMD
Lowest to $1.9705
Vishay
CAP ALUM 6.8UF 20% 25V RADIAL / 6.8 μF 25 V Aluminum Electrolytic Capacitors Radial 30Ohm @ 100Hz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess