EN
  • EN
  • DE

MBRB20H100CT

Part No MBRB20H100CT
Manufacturer Vishay
Description Dual High-Voltage Schottky Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216259-MBRB20H100CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRB20H100CT CAD Model

Description

The MBRB20H100CT is a dual Schottky Barrier Rectifier from Vishay Semiconductors. It's designed for high-efficiency rectification in power supplies, freewheeling diode applications, and polarity protection. The device features a low forward voltage drop, which reduces power loss and improves overall efficiency. The dual diode configuration allows for various circuit configurations, such as common cathode or parallel connection for higher current capacity.

Applications

  • Switching Power Supplies: High-frequency rectification in power supplies.
  • Freewheeling Diodes: Providing a path for current during inductive load switching.
  • Polarity Protection: Preventing damage from reverse voltage connections.
  • DC-DC Converters: Rectification in DC-DC converters.

Features

  • Dual Schottky Diodes: Contains two independent Schottky diodes in a single package.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Junction Temperature: Operates reliably at high junction temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Reduced Heat Dissipation: Lower power loss results in reduced heat dissipation.
  • Increased Reliability: High surge current capability enhances reliability.
  • Versatile Configuration: Dual diode configuration allows for various circuit designs.

Additional Details

The MBRB20H100CT is typically mounted on a heatsink to dissipate heat generated during operation. The forward voltage drop and reverse leakage current are temperature-dependent and should be considered during design. The device is available in a TO-263 package, suitable for surface mounting. Proper PCB layout and thermal management are crucial for ensuring optimal performance and reliability. Refer to the official Vishay datasheet for detailed electrical characteristics, thermal specifications, and application guidelines. The "CT" suffix indicates a common cathode configuration.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6970 $52.2750
155+ $0.6529 $101.1995
240+ $0.6309 $151.4160
345+ $0.5868 $202.4460
445+ $0.5647 $251.2915
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess