EN
  • EN
  • DE

MBRB2545CTTRRPBF

Part No MBRB2545CTTRRPBF
Manufacturer Vishay
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216272-MBRB2545CTTRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB2545CTTRRPBF CAD Model

Description

The MBRB2545CTTRRPBF is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, converters, and freewheeling diodes. The device features a low forward voltage drop and fast switching speed, making it suitable for applications where efficiency and thermal performance are critical.

Applications:

  • Switching power supplies
  • Freewheeling diodes in motor control circuits
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop (VF)
  • High surge current capability
  • High-frequency operation
  • RoHS compliant
  • Lead (Pb)-free package

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation and heat generation
  • Enhanced system reliability due to robust design
  • Environmentally friendly due to RoHS compliance
  • Simplified thermal management

Additional Details:

The MBRB2545CTTRRPBF has a maximum repetitive peak reverse voltage of 45V and a forward current of 25A. It is available in a D2PAK package, ideal for surface mounting. The Schottky barrier construction results in a lower forward voltage drop compared to standard PN junction diodes, leading to better energy efficiency. For detailed specifications, consult the Vishay datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess