EN
  • EN
  • DE

MMSZ5252B-GS08

Part No MMSZ5252B-GS08
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 740119-MMSZ5252B-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5252B-GS08 CAD Model

Description

The MMSZ5252B-GS08 is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage or to protect circuits from overvoltage conditions. The GS08 suffix indicates that this part is RoHS compliant and lead-free.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Transient voltage suppression (TVS)
  • Reference voltage generation

Features

  • Zener voltage of 25 V
  • Low reverse leakage current
  • High surge current capability
  • Surface mount package (SOD-123)
  • RoHS compliant and lead-free

Benefits

  • Provides a stable 25V reference voltage
  • Minimizes power loss in voltage regulation circuits
  • Protects sensitive components from voltage spikes
  • Saves space on printed circuit boards
  • Environmentally friendly

Technical Specifications

The MMSZ5252B-GS08 has a Zener voltage (Vz) of 25V at a specified test current (Izt). The Zener impedance (Zzt) represents the dynamic resistance around the Zener voltage. The reverse leakage current (Ir) at a specified reverse voltage (Vr) should be low. The power dissipation (Pd) indicates the maximum power the diode can handle. The operating junction temperature range is also specified. The SOD-123 package allows for automated assembly.

Refer to the official Vishay datasheet for the MMSZ5252B-GS08 for complete specifications, including Zener voltage tolerance, Zener impedance, reverse leakage current, power dissipation, and thermal resistance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess