EN
  • EN
  • DE

MSP06A0122KOGDA

Part No MSP06A0122KOGDA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 242840-MSP06A0122KOGDA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP06A0122KOGDA CAD Model

Description

The Vishay MSP06A0122KOGDA is a low popularity electronic component with limited supply and demand status.

  • Manufacturer: Vishay
  • Usage: It is used in various applications.
  • Win Source Part Number: 242840
  • Type: wirewound
  • Shielded: yes
  • Inductance: 1μH
  • Tolerance: ±25%
  • Rated: AEC-Q200
  • Core Material: ferrite
  • DC Resistance: 34mOhm max
  • Temperature Range: -40°C to 125°C
  • Manufacturer Package: nonstandard
  • Supplied: in reels

You May Also Be Interested in

ESMT
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
EliteMT
Need more? Email Us
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8570
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess