The P6KSMA13A-01E3-61 is a 600W surface-mount Transient Voltage Suppressor (TVS) diode from Vishay. Designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and ESD, this device is a crucial component for enhancing the reliability and longevity of electronic systems.
Applications
- Protection of I/O interfaces
- Overvoltage protection in sensitive equipment
- Wireless communication systems
- Industrial control systems
- Consumer electronics
Features
- 600 W peak pulse power capability with a 10/1000 μs waveform, repetition rate (duty cycle): 0.01 %
- Excellent clamping capability
- Low profile package
- Low incremental surge resistance
- Typical IR less than 1 μA above 12 V
- Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
- Compliant to RoHS directive 2002/95/EC and in accordance to WEEE 2002/96/EC
Benefits
- Enhanced Transient Protection: Provides reliable protection against voltage transients, preventing damage to sensitive components.
- Improved System Reliability: Minimizes the risk of system failures due to overvoltage events, increasing overall system uptime.
- Fast Response Time: Responds quickly to transient events, minimizing the impact on circuit performance.
- Surface Mount Package: Enables efficient assembly and space-saving design.
- Compliance with Industry Standards: Meets RoHS and WEEE directives, facilitating integration into environmentally compliant products.
Additional Details
The P6KSMA13A-01E3-61 features a standoff voltage of 11.1 V and a breakdown voltage between 12.4 V and 13.7 V. Its clamping voltage at peak pulse current is 18.2 V. The device comes in a SMA (DO-214AC) package and is designed for surface mount assembly. The 'E3' suffix indicates compliance with environmental standards (lead-free termination). The '-01' likely refers to a specific internal Vishay specification or manufacturing batch, while '-61' could denote packaging or customer-specific requirements. It's a unidirectional device providing protection for positive voltage transients.