The PRD1066DQ-T1-E3 is a Schottky Barrier Rectifier from Vishay. This rectifier is designed for applications requiring high efficiency, low forward voltage drop, and fast switching speeds.
Applications:
- DC-DC converters
- Switching mode power supplies (SMPS)
- High-frequency inverters
- Freewheeling diodes
- Polarity protection
Features:
- Low forward voltage drop (VF)
- High surge current capability
- Fast switching speed
- High-temperature soldering guaranteed
- AEC-Q101 qualified
- RoHS compliant
Benefits:
- Improved power efficiency, reducing heat generation and energy consumption
- Enhanced system reliability due to high surge current capability
- Suitability for high-frequency operation, minimizing switching losses
- Compliance with automotive industry standards (AEC-Q101) ensures robustness and reliability in automotive applications
- Environmentally friendly due to RoHS compliance
Specifications:
The PRD1066DQ-T1-E3 features a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 1.0A. The typical forward voltage drop is around 0.7V at the rated current. The device can withstand a surge current of up to 30A. It operates over a temperature range of -55°C to +150°C. The package is a surface-mount SOD-123, which is compact and allows for efficient heat dissipation. Its low forward voltage drop minimizes power dissipation and improves overall efficiency, making it suitable for battery-powered devices and energy-efficient systems. The fast switching speed reduces losses and enables higher operating frequencies in switching power supplies and converters. The AEC-Q101 qualification guarantees reliability and performance in demanding automotive environments.