EN
  • EN
  • DE

PTCSL20T131DBE

Part No PTCSL20T131DBE
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 100 OHM RADIAL / PTC Thermistor 100 Ohms Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Vishay
Package Bulk
Product Status Obsolete
Resistance @ 25°C 100 Ohms
Temperature Range - Operating 25°C ~ 150°C
Mounting Type PCB, Through Hole
Package / Case Radial
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 905987-PTCSL20T131DBE
Ultra Librarian 3D Model Ultra Librarian PTCSL20T131DBE CAD Model

Description

The 905987-PTCSL20T131DBE is a temperature sensor in the form of a PTC thermistor.

  • Mounting Type: Through Hole
  • Application: Temperature Sensing
  • Temperature Range: 25°C to 150°C
  • Resistance @ 25°C: 100 Ohms
  • Package Type: Radial
  • Package: Bulk
  • Package Quantity: 500
  • Manufacturer: Vishay
  • Status: Obsolete
  • ECCN: EAR99
  • REACH Status: Not Affected

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245
Murata Electronics North America
THERMISTOR
Lowest to $0.0885
Murata Electronics North America
Lowest to $1.4980

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess