The PTN0805E8870BBT is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for applications requiring high stability, tight tolerance, and a low temperature coefficient of resistance (TCR). The PTN series resistors are ideal for use in precision circuits, instrumentation, and other applications where accuracy and reliability are critical.
Applications:
- Precision Circuits
- Instrumentation
- Medical Equipment
- Test and Measurement Equipment
- Automotive Electronics
Features:
- Thin Film Resistor Technology
- Small 0805 Package Size
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
Benefits:
- Ensures accurate and consistent performance in precision circuits
- Suited for high-density mounting due to its small footprint
- Provides stable operation over a wide range of temperatures
- Minimizes resistance drift over time
- Reduces the need for frequent calibration
Additional Details:
The PTN0805E8870BBT has a resistance value of 8.87 kΩ and a tolerance of ±0.1%. Its TCR is typically ±25 ppm/°C. The resistor is constructed using a thin film process, which ensures excellent stability and precision. The 0805 package size makes it suitable for high-density circuit board layouts. The PTN series resistors are also RoHS compliant, making them environmentally friendly.
This resistor is designed to meet the stringent requirements of precision circuits. Its high stability and low TCR ensure that the resistance value remains consistent over a wide range of operating conditions. The PTN0805E8870BBT is commonly used in applications where accuracy and reliability are paramount, such as medical equipment, test and measurement instrumentation, and automotive electronics. Its small size and excellent performance make it a versatile choice for a wide range of applications.