EN
  • EN
  • DE

RCA2010100RJNEF

Part No RCA2010100RJNEF
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thick Film 2010 100Ohm 5% 3/4W ±200ppm/K Molded Blister Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087769-RCA2010100RJNEF
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCA2010100RJNEF CAD Model

Description

The RCA2010100RJNEF is a thick film chip resistor manufactured by Vishay. These resistors are commonly used in various electronic circuits to provide a specific level of resistance. Vishay's RCA series offers reliable performance and is suitable for general-purpose applications.

Applications

  • Consumer Electronics: Found in devices such as TVs, audio equipment, and mobile phones.
  • Industrial Equipment: Used in control systems, power supplies, and automation equipment.
  • Automotive Electronics: Implemented in various automotive control units and sensor interfaces.
  • Medical Devices: Employed in medical equipment such as patient monitoring systems and diagnostic tools.
  • Power Supplies: Used as current-limiting or voltage-dividing resistors in power supply circuits.

Features

  • Thick Film Technology: Provides good stability and reliability for general-purpose applications.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Small Size: Compact 2010 package size saves space on the PCB.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.

Benefits

  • Reliable Performance: Offers stable resistance values under various operating conditions.
  • Easy Assembly: Surface mount design simplifies automated assembly processes.
  • Compact Design: Small size allows for high-density PCB layouts.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Cost-Effective: Provides a balance of performance and cost for general-purpose applications.

Technical Specifications

Specific technical specifications for the RCA2010100RJNEF include:

  • Resistance Value: 100 Ohms
  • Tolerance: Typically ±5% (consult datasheet for exact tolerance)
  • Power Rating: Typically 0.5W (consult datasheet for exact power rating)
  • Temperature Coefficient of Resistance (TCR): Typically ±200 ppm/°C (consult datasheet for exact TCR)
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 2010 (2.0mm x 1.0mm)
  • Termination: Nickel barrier with solder plating

Always refer to the official Vishay RCA series datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess