EN
  • EN
  • DE

RH025R0500FE02

Part No RH025R0500FE02
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835458-RH025R0500FE02
Ultra Librarian 3D Model Ultra Librarian RH025R0500FE02 CAD Model

Description

The RH025R0500FE02 is a wirewound resistor manufactured by Vishay. It is a high-power resistor designed for applications requiring accurate and stable resistance values under high power dissipation. The 'RH' series denotes a high power resistor designed for chassis mounting.

Applications:

  • Power Supplies: Used as current-sensing resistors in power supplies to monitor and control output current.
  • Motor Control Circuits: Employed in motor control circuits to limit current and provide braking resistance.
  • Dummy Loads: Utilized as dummy loads for testing power amplifiers and other high-power circuits.
  • Braking Resistors: Used in braking systems for electric vehicles and industrial equipment.
  • High-Power Amplifiers: Employed in high-power amplifiers to dissipate excess power.

Features:

  • Wirewound Construction: Provides excellent stability and accuracy.
  • High Power Rating: Can dissipate up to 25 watts of power.
  • Low Temperature Coefficient: Offers stable resistance values over a wide temperature range.
  • High Stability: Provides consistent performance over time.
  • Chassis Mountable: Designed for easy mounting on chassis or heat sinks.

Benefits:

  • Accurate Current Sensing: Provides accurate current measurements for precise control.
  • Reliable Performance: Robust construction ensures stable operation in demanding applications.
  • Efficient Heat Dissipation: Designed for efficient heat transfer to prevent overheating.
  • Long Lifespan: High-quality materials and construction ensure long lifespan.
  • Cost-Effective Solution: Offers excellent performance at a competitive price.

Technical Specifications:

The RH025R0500FE02 has a resistance value of 0.05 Ohms (50 milliohms) and a power rating of 25 Watts. The resistance tolerance is typically ±1%. It is designed for chassis mounting to provide adequate heat dissipation. The operating temperature range is typically between -55°C to +275°C.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1582 $61.5820
23+ $5.0528 $116.2144
36+ $4.8949 $176.2164
49+ $4.7370 $232.1130
64+ $4.5791 $293.0624
85+ $4.1055 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess