EN
  • EN
  • DE

S1A-E3/61

Part No S1A-E3/61
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DO-214AC
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 734060-S1A-E3/61
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S1A-E3/61 CAD Model

Description

The S1A-E3/61 is a surface-mount rectifier manufactured by Vishay. It's designed for various general-purpose rectification applications. This rectifier is commonly used in AC/DC adapters, power supplies, and other electronic devices where converting AC voltage to DC voltage is required.

Applications:

  • AC/DC Power Supplies
  • Adapters
  • Freewheeling diode applications
  • Reverse polarity protection
  • General rectification of power sources

Features:

  • Low forward voltage drop
  • High surge current capability
  • Glass passivated chip junction
  • High temperature soldering guaranteed
  • RoHS compliant and Halogen-free

Benefits:

  • Efficient power conversion
  • Reliable operation under surge conditions
  • Improved long-term reliability
  • Easy to solder during manufacturing
  • Environmentally friendly

Technical Specifications:

The S1A-E3/61 has a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum RMS reverse voltage of 35V. The maximum DC blocking voltage (VR) is also 50V. The maximum average forward rectified current (IF(AV)) is 1.0A. It can withstand a peak forward surge current (IFSM) of 30A. The typical forward voltage drop (VF) is 0.95V at 1.0A. The operating junction temperature range is -55°C to +150°C. This rectifier comes in a DO-214AC (SMA) package, suitable for surface mounting.

The S1A-E3/61’s low forward voltage drop contributes to improved efficiency in power conversion applications. Its high surge current capability ensures robust performance under transient conditions, enhancing circuit reliability. The glass-passivated junction provides superior long-term stability and reliability. The device’s RoHS compliance and Halogen-free construction make it an environmentally responsible choice for modern electronic designs. The Vishay S1A-E3/61 is a dependable option for general rectification needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0325 $50.0500
3,750+ $0.0267 $100.1250
5,795+ $0.0259 $150.0905
8,000+ $0.0250 $200.0000
10,335+ $0.0242 $250.1070
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess