EN
  • EN
  • DE

S1JHE3

Part No S1JHE3
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14
Reference case DO-214AC
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756271-S1JHE3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S1JHE3 CAD Model

Description

The S1JHE3 is a surface-mount rectifier from Vishay Semiconductors. It's designed for general-purpose rectification in power supplies, inverters, and other electronic circuits. This rectifier features a high surge current capability and low forward voltage drop, making it suitable for applications where efficiency and reliability are crucial.

Applications:

  • General Purpose Rectification: Used for converting AC voltage to DC voltage in various electronic devices.
  • Power Supplies: Implemented in power supplies for computers, appliances, and other electronic equipment.
  • Inverters: Employed in inverter circuits for converting DC voltage to AC voltage.
  • Freewheeling Diode: Functions as a freewheeling diode in inductive load circuits.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic systems.

Features:

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Offers a compact form factor for automated assembly.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Glass Passivated Junction: Provides high stability and reliability.

Benefits:

  • Improved Efficiency: Low forward voltage drop enhances the efficiency of rectification circuits.
  • Robust Performance: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Surface mount package allows for easy integration into space-constrained applications.
  • Enhanced Reliability: Glass passivated junction guarantees high stability and reliability.
  • Reduced Heat Dissipation: Lower forward voltage drop reduces heat dissipation, improving overall system performance.

Technical Specifications:

The S1JHE3 typically features a reverse voltage rating of several hundred volts and a forward current rating of around 1 Ampere. It also boasts a high surge current capability. Consult the official datasheet for precise reverse voltage ratings, forward current ratings, surge current capabilities, and other critical parameters.

This surface-mount rectifier provides a reliable and efficient solution for general-purpose rectification. Its high surge current capability, low forward voltage drop, and compact package make it an ideal choice for a wide range of electronic devices and systems.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess