EN
  • EN
  • DE

S3G-4HE3/9AT

Part No S3G-4HE3/9AT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 186349-S3G-4HE3/9AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3G-4HE3/9AT CAD Model

Description

The S3G-4HE3/9AT is a surface-mount rectifier from Vishay Semiconductors, designed for high-efficiency rectification in various applications. As a part of the eSMP series, it prioritizes a compact size and low profile while maintaining robust performance.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in the secondary side rectification for efficient power conversion.
  • Adapters and Chargers: Found in AC/DC adapters for mobile devices, laptops, and other electronic equipment.
  • LED Lighting: Used in LED drivers for efficient DC power conversion.
  • DC-DC Converters: Employed in DC-DC converters to rectify the output voltage.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.

Features:

  • High Surge Current Capability: Withstands high surge currents, ensuring robustness in demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Glass Passivated Chip Junction: Enhances reliability and stability.
  • High-Temperature Soldering Guaranteed: Ensures reliable soldering during assembly.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: The low forward voltage drop results in higher efficiency in power conversion circuits, reducing energy consumption.
  • Compact Design: The eSMP package allows for smaller and more compact designs.
  • Increased Reliability: The glass-passivated junction enhances the rectifier's reliability and lifespan.
  • Enhanced Protection: The high surge current capability protects against voltage spikes and transients.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The S3G-4HE3/9AT features a repetitive peak reverse voltage of 400V and a forward current of 3A. It is designed to operate within a broad temperature range. The device's compact size and optimized electrical characteristics make it a suitable choice for modern, space-constrained electronic designs. Its datasheet provides detailed information regarding its electrical characteristics, thermal performance, and package dimensions, which should be consulted for specific design requirements.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess