EN
  • EN
  • DE

S3J-E3

Part No S3J-E3
Manufacturer Vishay
Description Surface Mount Glass Passivated Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1245401-S3J-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S3J-E3 CAD Model

Description

The S3J-E3 is a surface-mount rectifier diode manufactured by Vishay. It is designed for general-purpose rectification in power supplies, inverters, converters, and freewheeling diodes applications. This diode features a high surge current capability and low forward voltage drop, making it efficient and reliable in various electronic circuits.

Applications:

  • Power Supplies: Used as a rectifier in AC-to-DC power supplies to convert alternating current into direct current.
  • Inverters: Implemented in inverters to convert direct current into alternating current.
  • DC-DC Converters: Employed in DC-DC converters to step up or step down voltage levels.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.

Features:

  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Allows for automated assembly and compact circuit design.
  • High Reliability: Provides stable and reliable performance.
  • Glass Passivated Junction: Enhances the diode's reliability and stability.

Benefits:

  • Efficient Rectification: Low forward voltage drop leads to efficient power conversion.
  • Robust Protection: High surge current capability protects against transient voltage spikes.
  • Compact Design: Surface-mount package saves board space.
  • Reliable Performance: Glass passivated junction ensures stable and consistent operation.
  • Cost-Effective: Provides a reliable rectification solution at a competitive price.

Additional Details:

The S3J-E3 is commonly available in the DO-214AB (SMC) package. Its key electrical characteristics include its maximum repetitive peak reverse voltage, forward current, and surge current rating. Proper heat sinking may be required depending on the application and operating conditions. The S3J-E3 is RoHS compliant, meaning it meets environmental standards for hazardous substances. This diode is a popular choice for designers seeking a reliable and efficient rectifier for various electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess