The S504T is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. The device is a surface-mount component, offering a compact solution for circuit protection.
Applications:
- Protection of I/O interfaces
- Data lines protection
- Microcontroller protection
- Portable electronics
- Industrial equipment
- Telecommunication systems
Features:
- Unidirectional TVS diode
- Surface-mount package
- Low clamping voltage
- Fast response time
- High surge capability
- RoHS compliant
Benefits:
- Provides robust protection against voltage transients
- Increases the reliability of electronic circuits
- Reduces the risk of component failure due to surge events
- Simplifies circuit design with a compact surface-mount package
- Helps meet regulatory requirements for surge protection
Additional Details:
The S504T typically features a standoff voltage appropriate for protecting 5V circuits. Key specifications include its peak pulse power dissipation, clamping voltage, and reverse standoff voltage. The specific values for these parameters depend on the exact datasheet revision. It's crucial to consult the Vishay datasheet for the S504T to obtain the precise electrical characteristics, surge capability, and operating conditions. The device is typically mounted using standard surface-mount soldering techniques.
The device's fast response time ensures rapid clamping of transient voltages, preventing damage to downstream components. The small form factor allows for easy integration into space-constrained applications. Its high surge capability makes it suitable for environments with frequent or severe transient voltage events. It’s commonly used in applications where reliable protection against electrical overstress is critical.