EN
  • EN
  • DE

S5DC-7

Part No S5DC-7
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307498-S5DC-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S5DC-7 CAD Model

Description

The Vishay S5DC-7 is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. It is a surface-mount device (SMD), offering a compact size and ease of integration into various circuit designs.

Applications

  • Data lines and I/O ports protection: Used in computers, peripherals, and communication equipment to safeguard data transmission integrity.
  • Power supply protection: Protects sensitive components in power supplies from overvoltage conditions.
  • Industrial control systems: Ensures reliable operation of control systems exposed to harsh electrical environments.
  • Consumer electronics: Protects devices such as TVs, set-top boxes, and audio equipment from electrical surges.
  • Automotive electronics: Safeguards electronic control units (ECUs) in vehicles from transient voltage spikes.

Features

  • Surface Mount Package: Compact and easy to integrate into automated assembly processes.
  • Low Clamping Voltage: Provides superior protection by limiting the voltage to a safe level during transient events.
  • High Surge Capability: Withstands high surge currents, ensuring robustness in demanding applications.
  • Fast Response Time: Quickly responds to transient events, preventing damage to protected components.
  • Compliant to industry standards: Meets industry safety and performance requirements for transient voltage suppression.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes failures caused by transient voltage events, ensuring continuous operation.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved System Performance: Ensures data integrity and stable operation during transient conditions.
  • Simplified Design: Easy to integrate into existing circuit designs, reducing design complexity and time-to-market.

Additional Details

The S5DC-7 is characterized by its ability to quickly clamp transient voltages to a safe level, preventing damage to downstream components. Key technical specifications include its standoff voltage, clamping voltage, peak pulse current, and operating temperature range. The specific values will depend on the exact datasheet for the S5DC-7, and users should always consult the official Vishay documentation for the most accurate details. It is commonly available in a DO-214AA (SMB) package. The device offers a robust solution for protecting against a wide range of transient threats, ensuring the reliable operation of electronic systems in various applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0785
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess