EN
  • EN
  • DE

SD103AW-V-GS08

Part No SD103AW-V-GS08
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188891-SD103AW-V-GS08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AW-V-GS08 CAD Model

Description

The SD103AW-V-GS08 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is engineered for high-efficiency rectification, offering a low forward voltage drop and fast switching speeds. This makes it well-suited for applications where minimizing power loss and maximizing switching frequency are critical.

Applications:

  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection
  • High-frequency switching applications
  • LED lighting

Features:

  • Low forward voltage drop, reducing power dissipation
  • Fast switching speed, enabling high-frequency operation
  • Surface-mount package for automated assembly
  • High surge current capability, enhancing robustness
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Improved energy efficiency in power conversion
  • Reduced heat generation, increasing system reliability
  • Compact design, ideal for space-constrained applications
  • Enhanced protection against transient voltage spikes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD103AW-V-GS08 typically features a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. It's commonly available in a small outline diode (SOD-123) package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.45V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-123 package allows for efficient heat dissipation, contributing to its overall performance. The 'GS08' suffix indicates that the component is lead-free and RoHS compliant, and it is usually supplied on tape and reel for automated assembly. The SD103AW-V-GS08 from Vishay offers a reliable and efficient solution for various low-voltage power rectification needs, providing a good balance of performance, reliability, and compact size. It is particularly suitable for portable devices and other applications where size and efficiency are critical factors.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess