EN
  • EN
  • DE

SD103AWS-V-G

Part No SD103AWS-V-G
Manufacturer Vishay
Description Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1247291-SD103AWS-V-G
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AWS-V-G CAD Model

Description

The SD103AWS-V-G is a surface-mount Schottky barrier rectifier manufactured by Vishay. This diode is designed for high-frequency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it ideal for use in switching power supplies, DC-DC converters, and other applications requiring efficient rectification.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop: Typically 0.45 V
  • Fast reverse recovery time: Typically 5 ns
  • High surge current capability
  • Surface-mount package: SOD-323
  • Lead (Pb)-free component

Benefits:

  • Improves efficiency in switching power supplies and DC-DC converters
  • Reduces power dissipation
  • Protects circuits from reverse polarity
  • Easy to mount on circuit boards
  • Environmentally friendly

Additional Details:

The SD103AWS-V-G's low forward voltage drop minimizes power loss during conduction, leading to improved efficiency in power conversion applications. The fast reverse recovery time reduces switching losses, further enhancing efficiency and minimizing noise. The high surge current capability allows the diode to withstand transient current surges without damage. The surface-mount SOD-323 package is compact and allows for automated assembly. The device is compliant with RoHS standards, ensuring that it is lead-free and environmentally friendly.

The SD103AWS-V-G is characterized by a relatively low junction capacitance, which is beneficial for high-frequency applications. The specific values for maximum forward current, peak reverse voltage, and other parameters should be verified with the official datasheet from Vishay. Its robust construction and reliable performance make it a suitable choice for a variety of demanding applications. The "-V-G" suffix in the part number indicates specific features related to the packaging and compliance standards. Careful attention should be paid to the thermal characteristics of the device to ensure that it operates within its safe operating area.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9205 $59.8325
155+ $0.7554 $117.0870
240+ $0.7323 $175.7520
330+ $0.7080 $233.6400
425+ $0.6849 $291.0825
565+ $0.6133 $346.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess