EN
  • EN
  • DE

LMH6672MA

Part No LMH6672MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, High Output Current, High Speed Op Amp | IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 135V/μs
-3db Bandwidth 90MHz
Current - Input Bias 8μA
Voltage - Input Offset 100μV
Supply Current 7.2mA
Current - Output / Channel 525mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6672
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201575-LMH6672MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6672MA CAD Model

Description

Introducing the LMH6672MA from Texas Instruments

The LMH6672MA is a high-performance, low-power voltage feedback amplifier designed by Texas Instruments to cater to a diverse range of applications that demand high speed and precision. This versatile operational amplifier combines a slew rate of 1600 V/µs with a bandwidth of 200 MHz, making it an excellent choice for video, communication, and test equipment applications.

Key Features

  • High Speed: With a 1600 V/µs slew rate and 200 MHz bandwidth (G = +2), the LMH6672MA is engineered to handle rapid signal changes, ensuring minimal distortion in high-speed applications.
  • Low Distortion: The device boasts a low harmonic distortion, making it ideal for precision applications such as ADC/DAC buffers, active filters, and high-quality audio.
  • Power Efficiency: Optimized for low-power consumption, this op-amp consumes just 6.5 mA of supply current, making it suitable for power-sensitive designs.
  • Flexible Supply Range: It operates over a wide supply range of ±2.5V to ±6V, allowing for flexible design options across various use cases.
  • Output Current: The LMH6672MA is capable of delivering an output current of 85 mA, providing sufficient drive capability for a multitude of loads.
  • Stability: This amplifier is designed to be stable for gains as low as +2, ensuring reliable performance across a range of applications.

Applications

  • Video and Broadcast Equipment
  • Communication Devices
  • Test and Measurement Instruments
  • Active Filters and Signal Conditioning
  • Professional Audio Equipment
  • ADC/DAC Buffering

The LMH6672MA is packaged in an 8-pin SOIC, providing a compact solution that is easy to integrate into various circuit designs. With its excellent dynamic performance and low power consumption, the LMH6672MA is a top choice for designers seeking to enhance the speed and accuracy of their electronic systems without compromising on power efficiency. Whether you're working on a high-definition video system or a sensitive communication device, the LMH6672MA from Texas Instruments is sure to meet your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2489 $52.4890
24+ $4.3068 $103.3632
36+ $4.1723 $150.2028
50+ $4.0377 $201.8850
65+ $3.9031 $253.7015
86+ $3.4993 $300.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess