EN
  • EN
  • DE

SE20AFJHM3/6A

Part No SE20AFJHM3/6A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A DO221AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 600 V 2A (DC) Surface Mount DO-221AC (SlimSMA)
Manufacturer Vishay
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package DO-221AC (SlimSMA)
Family Name SE20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SE20AFJHM3/6AGITR, SE20AFJHM3/6AGICT, SE20AFJHM3/6AGIDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894120-SE20AFJHM3/6A
Ultra Librarian 3D Model Ultra Librarian SE20AFJHM3/6A CAD Model

Description

The SE20AFJHM3/6A is a surface-mount Ultrafast Rectifier from Vishay Semiconductors. This device is designed to provide efficient rectification and switching performance in high-frequency applications. Its ultrafast recovery time minimizes power loss and improves efficiency in circuits requiring rapid switching.

Applications:

  • High-frequency inverters for power conversion
  • Freewheeling diodes in motor control circuits
  • Power factor correction (PFC) circuits in power supplies
  • Snubber diodes in switching power supplies
  • Output rectification in high-frequency SMPS (Switched-Mode Power Supplies)
  • Solar inverters for efficient energy conversion

Features:

  • Ultrafast reverse recovery time for efficient switching
  • Low forward voltage drop for reduced power dissipation
  • High surge current capability for robust performance
  • Surface-mount package for automated assembly
  • High junction temperature capability for reliable operation
  • RoHS compliant for environmental protection
  • Glass passivated chip junction

Benefits:

  • Improved efficiency in power conversion due to minimized switching losses
  • Reduced heat generation in circuits due to low forward voltage drop
  • Reliable operation under surge conditions
  • Simplified assembly process with surface-mount packaging
  • Suitable for high-temperature environments
  • Environmentally friendly

Additional Details:

The SE20AFJHM3/6A features an ultrafast reverse recovery time, typically in the nanosecond range, which significantly reduces switching losses and improves the overall efficiency of the circuit. The low forward voltage drop minimizes power dissipation and reduces heat generation, allowing for higher power densities. The high surge current capability ensures robust performance under transient conditions. The device is housed in a surface-mount package, facilitating automated assembly processes and reducing manufacturing costs. The high junction temperature capability allows for reliable operation in demanding environments. The glass-passivated chip junction provides excellent stability and reliability. This rectifier is commonly used in power supplies, inverters, and other high-frequency applications where efficiency and reliability are critical. The maximum repetitive peak reverse voltage is specified in the datasheet, and this parameter should be carefully considered when designing the circuit.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess