The SF1600 is a fast recovery rectifier diode manufactured by Vishay. It's designed for use in high-frequency switching power supplies, inverters, and other applications where fast switching and low reverse recovery time are critical.
Applications:
- Switching mode power supplies (SMPS)
- Inverters
- Freewheeling diodes
- DC-DC converters
- Snubber circuits
Features:
- Fast recovery time: Reduces switching losses and improves efficiency.
- High surge current capability: Withstands high surge currents without failure.
- Low forward voltage drop: Minimizes power dissipation.
- High reliability: Robust design ensures stable performance.
- Glass passivated junction
Benefits:
- Improved efficiency: Fast recovery time minimizes switching losses.
- Increased system reliability: High surge current capability protects against transient events.
- Reduced heat generation: Low forward voltage drop minimizes power dissipation.
- Simplified design: Easy to use and integrate into existing circuits.
Additional Details:
The SF1600 has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward current (IF(AV)) of 16A. The typical reverse recovery time (trr) is 75 ns. The forward voltage drop (VF) is typically 1.3V at IF = 8A. It is available in a DO-201AD package. This diode is suitable for use in high-frequency power conversion applications requiring fast switching and high reliability.