EN
  • EN
  • DE

SFH6156-2X017

Part No SFH6156-2X017
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-4
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 741662-SFH6156-2X017
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH6156-2X017 CAD Model

Description

The SFH6156-2X017 is a high-voltage, single-channel optocoupler manufactured by Vishay Semiconductors. This device consists of an infrared emitting diode (IRED) optically coupled to a silicon planar phototransistor. It is designed for electrical isolation in various applications, providing a safe and reliable means of transferring signals between circuits with different voltage potentials.

Applications

  • Industrial control systems
  • Power supplies
  • Motor control circuits
  • Telecommunications equipment
  • Medical equipment
  • Isolated interfaces

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output circuits.
  • High Collector-Emitter Voltage: Supports high collector-emitter voltage for versatile applications.
  • CTR (Current Transfer Ratio): Specified current transfer ratio for predictable performance.
  • Low Input Current: Requires a low input current to activate the output.
  • Creepage Distance: Long creepage distance ensures high isolation integrity.
  • Compact Package: Available in a compact package for space-constrained designs.
  • Safety Approvals: Meets various international safety standards for reliable operation.

Benefits

  • Electrical Isolation: Provides safe and reliable electrical isolation between circuits with different voltage potentials.
  • Improved System Safety: Enhances system safety by preventing hazardous voltages from reaching sensitive circuits.
  • Reduced Noise: Eliminates ground loops and reduces noise in signal transmission.
  • Design Flexibility: Wide range of operating parameters allows for versatile applications.
  • Reliable Performance: Robust construction and safety approvals ensure reliable operation.

Additional Details

The SFH6156-2X017 optocoupler is an essential component in applications requiring electrical isolation. It provides a safe and reliable means of transferring signals between circuits with different voltage potentials, protecting sensitive components from hazardous voltages. The high isolation voltage and long creepage distance ensure high isolation integrity. The specified current transfer ratio (CTR) allows for predictable performance in various applications. Vishay provides detailed specifications and application notes for the SFH6156-2X017, simplifying the design process. It is important to adhere to safety guidelines and applicable standards when using optocouplers in high-voltage applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess