The SFH617A-2X016-D is a high-reliability single-channel phototransistor optocoupler from Vishay Semiconductors. This device consists of an infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. It is packaged in a standard DIP-4 package.
Applications:
- Industrial controls
- Office equipment
- Telecommunication
- Solid-state relays
- Switch mode power supplies
- Motor control
Features:
- High Current Transfer Ratio (CTR)
- High Isolation Voltage (5.3 kV<sub>RMS)
- Creepage Distance > 8 mm
- Operating Temperature up to 100 °C
- Compliant to RoHS Directive 2011/65/EU
Benefits:
- Provides electrical isolation between input and output circuits.
- Improved system safety and reliability due to high isolation voltage.
- Compact design allows for use in space-constrained applications.
- Suitable for harsh industrial environments due to high operating temperature.
- Long operational lifespan due to robust design.
Additional Details:
The SFH617A series offers different CTR groups. The SFH617A-2X016-D offers a CTR in the range. The forward current (IF) of the IRED is typically 10 mA, while the collector-emitter voltage (VCEO) of the phototransistor can reach up to 70 V. This optocoupler is designed to meet stringent safety requirements and is certified by various international standards organizations.