EN
  • EN
  • DE

SFH617A-4X016-D

Part No SFH617A-4X016-D
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 759143-SFH617A-4X016-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH617A-4X016-D CAD Model

Description

The SFH617A-4X016-D is a high-isolation, single-channel phototransistor optocoupler from Vishay. It consists of an infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. This configuration provides electrical isolation between the input and output circuits, making it ideal for applications where safety and noise immunity are critical.

Applications

  • Industrial Control Systems
  • Power Supplies
  • Telecommunications Equipment
  • Medical Equipment
  • Motor Control
  • Digital Logic Inputs

Features

  • High Isolation Voltage: Provides electrical isolation up to 5300 VRMS.
  • CTR (Current Transfer Ratio): High CTR ensures efficient signal transfer.
  • Low Saturation Voltage: Minimizes power dissipation in the output transistor.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Compact Package: Saves valuable board space.
  • UL and VDE Approved: Meets stringent safety standards.

Benefits

  • Enhanced Safety: Protects circuits and personnel from high voltages.
  • Improved Noise Immunity: Isolates sensitive circuits from noise and interference.
  • Reduced Ground Loops: Eliminates ground loop currents.
  • Simplified Circuit Design: Provides a convenient interface between different voltage domains.
  • Increased System Reliability: Protects against voltage transients and overcurrent conditions.

Additional Details

The SFH617A-4X016-D optocoupler is designed for applications requiring a high degree of electrical isolation. It is widely used in industrial control systems to isolate sensitive control circuits from high-voltage power circuits. The high CTR ensures efficient signal transfer, while the low saturation voltage minimizes power dissipation. The fast switching speed makes it suitable for applications requiring high-frequency signal transmission. The compact package allows for easy integration into densely populated circuit boards. The UL and VDE approvals ensure that the device meets stringent safety standards. The device is RoHS compliant. It finds common usage in switching power supplies for feedback control and safety isolation, isolating microcontroller outputs from external high voltage circuits, and in any environment requiring electrical separation for safety or performance reasons.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3257 $58.6260
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
925+ $0.2506 $231.8050
1,195+ $0.2426 $289.9070
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess