EN
  • EN
  • DE

SFH6701-X009T

Part No SFH6701-X009T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV PUSH PULL 8SMD / Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 8-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel package
Part Status Obsolete(EOL)
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Output Current per Channel 25mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Maximum) 300ns, 300ns
Rise / Fall Time (Typ) 40ns, 10ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Maximum) 10mA
Operating Supply Voltage 4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 794153-SFH6701-X009T
Popularity Medium
Supply and Demand Status Limited
Family Name Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 8-Pin PDIP SMD T/R
Introduction Date November 20, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SFH6701-X009T CAD Model

Description

The Vishay Semiconductor Opto Division SFH6701-X009T is an optocoupler logic-out totem-pole.

  • Operating Temperature: -40°C to 85°C
  • Voltage Isolation: 5300Vrms
  • Data Rate: 5MBd
  • Output Type: Push-pull and totem pole
  • Operating Supply Voltage: 4.5V to 15V
  • Rise/Fall Time: 40ns, 10ns
  • Common-Mode Transient Immunity: 1kV/μs
  • Propagation Delay: 300ns (tpLH and tpHL)
  • Part Status: Obsolete (EOL)
  • Alternative Parts: HCPL-2211#300E, HCPL-2201#300E, HCPL-2211#500E, HCPL-2201#500E
  • Category: Isolators

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 6-SO
Lowest to $0.7699
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 6SO
Lowest to $5.9069

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess