EN
  • EN
  • DE

SI1023X-T1-E3/GE3

Part No SI1023X-T1-E3/GE3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189512-SI1023X-T1-E3/GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1023X-T1-E3/GE3 CAD Model

Description

The SI1023X-T1-E3/GE3 is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for efficient rectification with a low forward voltage drop and fast switching speed. It is suitable for various power management and protection applications where minimal power loss and compact size are crucial.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes
  • Blocking diodes
  • LED lighting

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Guard ring for overvoltage protection
  • Low leakage current
  • Surface mount package (e.g., eSMP series)
  • RoHS compliant

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power losses, improving overall system efficiency.
  • Fast Switching: Enables use in high-frequency applications with reduced switching losses.
  • Robust Performance: High surge current capability protects against transient voltage spikes and ensures reliable operation.
  • Compact Size: Surface-mount package saves board space, enabling smaller and more compact designs.
  • Reliable Operation: Guard ring structure enhances overvoltage protection and improves device reliability.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.

Additional Details:

The SI1023X-T1-E3/GE3 offers a low forward voltage drop, which minimizes power dissipation in rectification circuits. The fast switching speed makes it suitable for high-frequency applications, further reducing power losses. The guard ring provides overvoltage protection. The component is available in compact surface-mount packages. The 'T1' likely signifies a specific tape and reel orientation for automated assembly. The 'E3' and 'GE3' suffixes both indicate compliance with RoHS environmental standards and may relate to different manufacturing processes or material compositions ensuring environmental compliance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess