EN
  • EN
  • DE

SI1302DL-T1

Part No SI1302DL-T1
Manufacturer Vishay
Description Trans MOSFET N-CH 30V 0.6A 3-Pin SC-70 T/R / N-Channel 30-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248755-SI1302DL-T1
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si1302DL
Introduction Date October 24, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI1302DL-T1 CAD Model

Description

The SI1302DL-T1 is a P-Channel 20-V (D-S) MOSFET from Vishay. This surface-mount MOSFET is designed for a variety of low-voltage applications where efficient power switching and amplification are required. Its compact size and low on-resistance make it suitable for portable devices and space-constrained designs.

Applications

  • Load Switching: Used in power distribution circuits to control the flow of current to various loads.
  • DC-DC Converters: Employed in step-up and step-down converters to regulate voltage levels.
  • Battery Management Systems: Found in battery chargers and protection circuits for portable devices.
  • Power Management in Portable Devices: Widely used in smartphones, tablets, and other battery-powered gadgets.
  • Analog Switches: Can be configured as an analog switch for signal routing.

Features

  • Low On-Resistance (RDS(on)): Offers very low resistance during conduction, minimizing power loss and heat generation.
  • Low Threshold Voltage (VGS(th)): Ensures easy gate control and compatibility with low-voltage logic circuits.
  • Surface Mount Package: Allows for efficient PCB assembly and high-density designs.
  • 20V Drain-Source Voltage (VDS): Suitable for applications with voltage requirements up to 20V.
  • P-Channel MOSFET: Allows for efficient high-side switching.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to longer battery life in portable devices.
  • Compact Design: Small surface mount package enables space-saving designs.
  • Simplified Circuit Design: Low threshold voltage allows for direct interfacing with low-voltage control signals.
  • Enhanced Thermal Performance: Minimizes heat generation, improving overall system reliability.
  • Reliable Switching: Provides fast and reliable switching performance for various applications.

Additional Details

The SI1302DL-T1 boasts a typical on-resistance of 0.045 Ohms at a gate-source voltage of -4.5V. The device is available in a SOT-23 package, making it easy to integrate into existing designs. Its fast switching speed and low gate charge contribute to efficient operation. It is RoHS compliant, ensuring environmentally friendly construction.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess