EN
  • EN
  • DE

SI1315DL-T1-GE3

Part No SI1315DL-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 0.9A SC70-3 / Trans MOSFET P-CH 8V 0.9A 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 900mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 800mV @ 250μA
Max Gate Charge 3.4nC @ 4.5V
Max Input Capacitance 112pF @ 4V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 300mW (Ta), 400mW (Tc)
Maximum Rds On at Id,Vgs 336 mOhm @ 800mA, 4.5V
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 104769-SI1315DL-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si1315DL
Introduction Date November 30, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI1315DL-T1-GE3 CAD Model

Description

This electronic component is a MOSFET product of Vishay Manufacturer.

  • Polarity: P-Channel
  • Power Dissipation: 300mW (Ta), 400mW (Tc)
  • Category: Discrete Semiconductor Products
  • Drive Voltage: 1.8V, 4.5V
  • Status: Active
  • Operating Temperature: -50°C to 150°C (TJ)
  • Package: SOT-323
  • Dimension: SC-70, SOT-323
  • Drain-Source Breakdown Voltage: 8V
  • Continuous Drain Current @ 25°C: 900mA (Tc)
  • Gate-Source Threshold Voltage: 800mV @ 250μA
  • Max Gate Charge: 3.4nC @ 4.5V
  • Maximum Rds On @ Id, Vgs: 336 mOhm @ 800mA, 4.5V
  • Alternative Part: Si1317DL-T1-GE3
  • Supply and Demand: Balanced

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess