EN
  • EN
  • DE

SI1912EDH-T1

Part No SI1912EDH-T1
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT363
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 734334-SI1912EDH-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1912EDH-T1 CAD Model

Description

The SI1912EDH-T1 is a P-Channel 20-V (D-S) MOSFET from Vishay Siliconix. This MOSFET is designed for load switching, DC-DC conversion, and other power management applications where efficient power control is crucial. Its low on-resistance ensures minimal power loss during operation, making it an excellent choice for high-efficiency designs.

Applications:

  • Load Switching: Used to control power to various circuits or components.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels.
  • Power Management: Integrated into power management systems for efficient power distribution.
  • Battery Management Systems (BMS): Used for charge and discharge control.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Low Threshold Voltage: Enables operation with low voltage drive circuits.
  • Fast Switching Speed: Allows for rapid switching transitions.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • 20V Drain-Source Voltage: Suitable for low voltage applications.

Benefits:

  • Increased Energy Efficiency: Minimizes power dissipation, leading to energy savings.
  • Improved Thermal Performance: Lower on-resistance reduces heat generation.
  • Simplified Circuit Design: Low threshold voltage allows for easier integration with control circuits.
  • Enhanced System Reliability: Robust design ensures stable operation under various conditions.
  • Compact Footprint: Allows for space-saving designs in portable devices.

Additional Details:

The SI1912EDH-T1 features a drain-source voltage (Vds) of 20V and a gate-source voltage (Vgs) of ±12V. The on-resistance (Rds(on)) is typically very low, contributing to its high efficiency. It is available in a surface-mount package, making it suitable for automated assembly processes. The device is RoHS compliant and halogen-free, ensuring environmental compliance.

This MOSFET is commonly used in portable devices, power supplies, and motor control circuits where efficient power management and compact size are critical.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess