EN
  • EN
  • DE

SI2300BDS-T1-GE3

Part No SI2300BDS-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837510-SI2300BDS-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI2300BDS-T1-GE3 CAD Model

Description

The SI2300BDS-T1-GE3 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Vishay Semiconductors. It is designed for low voltage, high-side load switching applications, offering efficient power management and excellent thermal performance. The device is commonly used in portable devices, power management circuits, and other applications requiring efficient switching.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Power supplies

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Surface mount package (SOT-23)
  • TrenchFET® Power MOSFET technology
  • Halogen-free according to IEC 61249-2-21

Benefits

  • Efficient load switching with low power loss.
  • Simplified gate drive requirements due to low gate threshold voltage.
  • Compact size for space-constrained applications.
  • Improved thermal performance due to efficient heat dissipation.
  • Environmentally friendly due to halogen-free construction.

Additional Details

The SI2300BDS-T1-GE3 features a low on-resistance, which minimizes power dissipation during switching operations, increasing efficiency and reducing heat generation. The device's low gate threshold voltage simplifies the gate drive requirements and makes it compatible with low-voltage logic circuits. The SOT-23 package provides a small footprint, making it suitable for portable and space-constrained applications. The TrenchFET® Power MOSFET technology enhances the device's switching performance and thermal characteristics. The device is compliant with halogen-free standards, making it an environmentally conscious choice. The maximum drain current is specified in the datasheet, which is an important characteristic for using the device in power applications. Also the gate charge characteristics allow designers to calculate switching losses and optimize drive circuitry.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess