EN
  • EN
  • DE

SI3430DV-T1-GE3

Part No SI3430DV-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 1.8A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 2V @ 250μA (Min)
Max Gate Charge 6.6nC @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.14W (Ta)
Maximum Rds On at Id,Vgs 170 mOhm @ 2.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 028418-SI3430DV-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3430DV-T1-GE3 CAD Model

Description

The SI3430DV-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. It's designed for switching applications, offering low on-resistance and efficient performance. The '-T1' suffix generally indicates tape and reel packaging for automated assembly, while '-GE3' typically signifies that the device is lead-free and meets specific environmental standards (e.g., RoHS compliant).

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management Circuits
  • Motor Control Systems
  • Backlighting Applications

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Facilitates direct drive from microcontrollers and logic circuits.
  • TrenchFET® Power MOSFET Technology: Offers high current and power handling capabilities.
  • Small Footprint: Enables compact designs and efficient use of board space.
  • 100% Rg Tested: Ensures consistent gate resistance for reliable performance.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the interface to control circuits, reducing component count.
  • High Power Density: TrenchFET® technology enables high current and power handling in a small package.
  • Compact Design: Small footprint allows for integration into smaller devices and dense circuit layouts.
  • Reliable Performance: 100% Rg tested ensures consistent gate resistance and stable operation.

The SI3430DV-T1-GE3 incorporates Vishay's TrenchFET® power MOSFET technology for optimized performance. The logic-level gate drive feature simplifies the interface with microcontrollers and other control circuits. The low RDS(on) contributes to higher efficiency in power conversion applications. The device is designed for surface mounting and is packaged in tape and reel for automated assembly. The '-GE3' designation confirms its lead-free construction and compliance with environmental regulations. The 100% Rg tested characteristic ensures gate resistance consistency and reliable operation.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9877 $54.3235
125+ $0.8104 $101.3000
195+ $0.7851 $153.0945
265+ $0.7597 $201.3205
345+ $0.7344 $253.3680
460+ $0.6585 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,770 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess