EN
  • EN
  • DE

SI3441DBV-T1-E3

Part No SI3441DBV-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189790-SI3441DBV-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3441DBV-T1-E3 CAD Model

Description

The SI3441DBV-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This MOSFET is designed for load switching, power management and DC-DC conversion applications, offering efficient performance and low on-resistance. The '-E3' suffix indicates that the device is RoHS compliant and halogen-free.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Low Threshold Voltage: Enables use in low voltage applications.
  • Compact Footprint: Facilitates high density designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance.
  • RoHS Compliant and Halogen-Free: Meets environmental standards.

Benefits:

  • Improved System Efficiency: Low on-resistance minimizes power dissipation.
  • Extended Battery Life: Efficient switching minimizes energy waste in portable devices.
  • Reduced Board Space: Small footprint allows for compact designs.
  • Enhanced Thermal Performance: Efficient power dissipation prevents overheating.
  • Environmentally Friendly: RoHS compliant and Halogen-free construction minimizes environmental impact.

Technical Specifications:

The SI3441DBV-T1-E3 has a drain-source voltage (VDS) of 30V and a gate-source voltage (VGS) of ±20V. The typical on-resistance (RDS(on)) at VGS = -10V is typically 45 mΩ, and at VGS = -4.5V, it is around 70 mΩ. The continuous drain current (ID) is -4.8A. The device is available in a PowerPAK® SC-70 package, ensuring efficient thermal management and compact size. It is designed to operate within a temperature range of -55°C to +150°C.

The TrenchFET® technology used in the SI3441DBV-T1-E3 optimizes the device for low on-resistance and fast switching speeds, suitable for high-frequency switching applications. The device’s low gate charge further contributes to its efficiency. The PowerPAK® SC-70 package is designed for surface mounting and enables efficient heat dissipation, ensuring reliable operation.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess