EN
  • EN
  • DE
  • IT

SI3453DV-T5-GE3

Part No SI3453DV-T5-GE3
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-163
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756540-SI3453DV-T5-GE3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3453DV-T5-GE3 CAD Model

Description

The SI3453DV-T5-GE3 is a P-Channel 30 V (D-S) MOSFET manufactured by Vishay. It is designed for load switching and power management applications due to its low on-resistance and fast switching speed.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Incorporated into power management circuits for voltage regulation and control.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Battery Management Systems: Designed into battery management systems to control charging and discharging.
  • Portable Devices: Applied in various portable devices requiring efficient power switching.

Features

  • P-Channel MOSFET: Utilizes P-Channel technology.
  • Low On-Resistance (RDS(on)): Offers a low on-resistance, reducing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds for efficient power management.
  • 30 V Drain-Source Voltage (VDS): Can handle drain-source voltages up to 30 V.
  • Logic Level Gate Drive: Can be driven directly from logic level signals.
  • Small Footprint: Available in a compact PowerPAK SC-70 package for space saving.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly, compliant with RoHS standards.

Benefits

  • Efficient Power Switching: Low on-resistance and fast switching speed enable efficient power switching.
  • Reduced Power Dissipation: Minimizes power dissipation, improving energy efficiency and reducing heat generation.
  • Simplified Circuit Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Space Saving: Small footprint saves valuable board space in portable devices.

Additional Details

The SI3453DV-T5-GE3 operates over a temperature range of -55°C to +150°C. The gate-source voltage (VGS) is typically ±20 V. The continuous drain current (ID) depends on the operating temperature and package type. The PowerPAK SC-70 package allows for efficient heat dissipation. The device is typically used in applications requiring low voltage operation and efficient power switching.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess