EN
  • EN
  • DE
  • IT

AM29DL400BB-70EC

Part No AM29DL400BB-70EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143653-AM29DL400BB-70EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL400BB-70EC CAD Model

Description

The AM29DL400BB-70EC is a 4 Mbit (512 K x 8-bit / 256 K x 16-bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Advanced Micro Devices (AMD). It offers separate data I/O pins for reading data and writing data, which allow simultaneous read/write operations.

Applications

  • Wireless communication devices (e.g., cellular phones, pagers).
  • Networking equipment (e.g., routers, switches).
  • Embedded systems for storing code and data.
  • Digital cameras and other portable devices.
  • Automotive applications (e.g., engine control units).

Features

  • 4 Mbit (512 K x 8-bit / 256 K x 16-bit) CMOS Flash Memory
  • Simultaneous Read/Write Operations
  • 3.0 Volt-only operation for read and write
  • 70 ns access time
  • Sector Erase Architecture: Uniform 64 Kbyte sectors
  • Erase Suspend/Resume: Supports interrupting erase operations to read data from other sectors
  • Embedded Erase and Program Algorithms
  • Automatic Program Timing
  • JEDEC standard pinout
  • Available in a TSOP package

Benefits

  • Simultaneous operation enables faster system performance by allowing read and write operations to occur concurrently.
  • Low voltage operation reduces power consumption, extending battery life in portable applications.
  • Fast access time allows for quick boot-up and execution of embedded code.
  • Sector erase architecture allows for flexible memory management and efficient data updates.
  • Erase Suspend/Resume feature ensures that critical data can be accessed even during erase operations.
  • Embedded algorithms simplify memory programming and reduce system overhead.
  • Standard JEDEC pinout allows for easy integration into existing systems.

Additional Details

The AM29DL400BB-70EC operates from a single 3.0V power supply and is available in a TSOP package. The simultaneous operation feature is particularly useful in applications where data needs to be updated frequently while also providing read access to the stored data. The device features embedded erase and program algorithms which further simplifies memory programming.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess