EN
  • EN
  • DE

SI3456DV-T1-GE3

Part No SI3456DV-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189813-SI3456DV-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3456DV-T1-GE3 CAD Model

Description

The SI3456DV-T1-GE3 is a P-Channel 20-V (D-S) MOSFET from Vishay. It is designed for load switch, DC-DC conversion, and other power management applications. This MOSFET offers efficient performance and compact size, making it suitable for various electronic devices.

Applications:

  • Load Switch: Used in power distribution systems to control the flow of current to different loads, improving energy efficiency and circuit protection.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management in portable devices and power supplies.
  • Power Management: Integrated into power management circuits for efficient power distribution and control in electronic systems.

Features:

  • Low On-Resistance: Features low on-resistance (RDS(on)) to minimize power losses and improve efficiency.
  • Logic Level Gate Drive: Designed for logic-level gate drive, allowing direct control from microcontrollers and other digital circuits.
  • Compact Footprint: Available in a small surface-mount package for space-constrained applications.
  • High Drain Current: Capable of handling high drain current for demanding power applications.
  • 20V Drain-Source Voltage: Supports applications with up to 20V drain-source voltage.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in increased energy efficiency and reduced heat dissipation.
  • Simplified Control: Logic-level gate drive simplifies control and integration with digital circuits.
  • Space Savings: Compact footprint allows for integration in space-constrained applications, reducing overall board size.
  • Reliable Performance: High drain current capability ensures reliable performance in demanding power applications.
  • Versatile Application: Suitable for a wide range of power management applications, including load switching and DC-DC conversion.

Additional Details:

The SI3456DV-T1-GE3 utilizes advanced trench technology to achieve low on-resistance and efficient switching performance. It is available in a PowerPAK® SC-70 package, which offers excellent thermal performance and compact size. The MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. This component is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess